Molex PCB Headers 216571-1004

Description
Molex 216571-1004 PCB Header
Request a Quote Datasheet
Description
Molex 216571-1004 PCB Header
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2282592 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282592
PCB Headers 2282592
Molex 216571-1004 PCB Header

Molex 216571-1004 PCB Header

Supplier's Site
PCB Headers - 2282593 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282593
PCB Headers 2282593
Molex 216571-1004 PCB Header

Molex 216571-1004 PCB Header

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0556 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0556
Conn, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0556
CONN, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

CONN, HEADER, 4POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2282592 216571-1004 60AJ0556
Product Name PCB Headers Conn, Header, 4Pos, 1Row, 3Mm; Connector Systems Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 1.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
6+8 Pos. Female Receptacle 24-28 AWG+14 AWG Cable Connector Kit, Hex Socket Jackscrews - M80-4C10805F2-06-32B-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight signal, Angled power
View Details
2 suppliers
E-Z-Flex 0.080″ Pin Socket to 0.062″ Pin Socket, Adapter - 9483 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details