Molex PCB Headers 216571-1003

Description
Molex 216571-1003 PCB Header
Request a Quote
Description
Molex 216571-1003 PCB Header
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Conn, Header, 3Pos, 1Row, 3Mm is a Micro-Fit+ vertical header connector designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates three circuits with a maximum current rating of 13.0A and a voltage rating of 600V AC/DC. The connector is constructed with a high copper alloy for the metal components and has a matte tin plating. It is made from liquid crystal polymer resin and is available in black. This connector is shrouded and polarized to both the mating part and the PCB, ensuring secure connections. It has a durability rating of 25 mating cycles and operates within a temperature range of -40° to +105°C. The recommended PCB thickness for optimal performance is 1.57mm. The product is compliant with RoHS standards and has a low-halogen status, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Conn, Header, 3Pos, 1Row, 3Mm is a Micro-Fit+ vertical header connector designed for power and wire-to-board applications. It features a 3.00mm pitch and accommodates three circuits with a maximum current rating of 13.0A and a voltage rating of 600V AC/DC. The connector is constructed with a high copper alloy for the metal components and has a matte tin plating. It is made from liquid crystal polymer resin and is available in black. This connector is shrouded and polarized to both the mating part and the PCB, ensuring secure connections. It has a durability rating of 25 mating cycles and operates within a temperature range of -40° to +105°C. The recommended PCB thickness for optimal performance is 1.57mm. The product is compliant with RoHS standards and has a low-halogen status, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
PCB Headers - 2282586 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282586
PCB Headers 2282586
Molex 216571-1003 PCB Header

Molex 216571-1003 PCB Header

Supplier's Site
PCB Headers - 2282588 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2282588
PCB Headers 2282588
Molex 216571-1003 PCB Header

Molex 216571-1003 PCB Header

Supplier's Site
Connectors Crimp Housings, Series Mating PCB Headers - 216571-1003 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Housings, Series Mating PCB Headers
216571-1003
Connectors Crimp Housings, Series Mating PCB Headers 216571-1003
VRT HDR ASSY TIN 1X3,3MM MICRO-FIT PLUS SR

VRT HDR ASSY TIN 1X3,3MM MICRO-FIT PLUS SR

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex - 60AJ0555 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
60AJ0555
Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex 60AJ0555
CONN, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

CONN, HEADER, 3POS, 1ROW, 3MM; Connector Systems:Power, Wire-to-Board; Pitch Spacing:3mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit+ 216571 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2282586 216571-1003 216571-1003 60AJ0555
Product Name PCB Headers Connectors Crimp Housings, Series Mating PCB Headers Conn, Header, 3Pos, 1Row, 3Mm; Connector Systems Molex
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

BNC (F) Panel Mount Connector with Two Pin - ET-BFS-TP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Termination Solder
View Details
3 Pos. Female SIL 18 AWG Cable Conn. Kit, Jackscrews - M80-4000000F1-03-328-00-000 - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Female / Jack
Geometry Straight; Straight
View Details