"2 Position Cable Assembly Rectangular Socket to Cable 0.492' (150.00mm, 5.91"")"
Manufacturer: Molex
Category: Cable Assemblies Rectangular Cable Assemblies
Series: Mega-Fit
Number of Positions: 2
Color: Black, Individual
Features: Latch Lock
Connector Type: Socket to Cable
Package: Bulk
Length: 0.492' (150.00mm, 5.91")
Pitch - Connector: 0.224" (5.70mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active
MEGAFIT SR R-S 2 CKT 150 MM CABL Product overview: 2164011021 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-2164011021 can be used for catalog matching and distributor lookup.
MEGAFIT SR R-S 2 CKT 150 MM CABL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 900-2164011021-ND | 450-2164011021 | 2164011021 | |
| Product Name | Rectangular Cable Assemblies | Cable Assemblies Rectangular Cable Assemblies | Cable Assembly | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Shielding | No Shielding | Unshielded | No Shielding; Unshielded |