Molex Wtb Cord, Mega-Fit Rcpt/free End, 300Mm; Connector To Connector Molex 216401-1042

Description
WTB CORD, MEGA-FIT RCPT/FREE END, 300MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/FREE END, 300MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/free End, 300Mm; Connector To Connector Molex - 88AH3261 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/free End, 300Mm; Connector To Connector Molex
88AH3261
Wtb Cord, Mega-Fit Rcpt/free End, 300Mm; Connector To Connector Molex 88AH3261
WTB CORD, MEGA-FIT RCPT/FREE END, 300MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/FREE END, 300MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3261
Product Name Wtb Cord, Mega-Fit Rcpt/free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1.33 ft (4.06 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details