Molex Wtb Cord, Mega-Fit Rcpt/free End, 150Mm; Connector To Connector Molex 216401-1021

Description
WTB CORD, MEGA-FIT RCPT/FREE END, 150MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/FREE END, 150MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/free End, 150Mm; Connector To Connector Molex - 88AH3254 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/free End, 150Mm; Connector To Connector Molex
88AH3254
Wtb Cord, Mega-Fit Rcpt/free End, 150Mm; Connector To Connector Molex 88AH3254
WTB CORD, MEGA-FIT RCPT/FREE END, 150MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/FREE END, 150MM; Connector to Connector:Mega-Fit Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3254
Product Name Wtb Cord, Mega-Fit Rcpt/free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details