Molex Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex 216400-1043

Description
WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex - 88AH3250 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex
88AH3250
Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex 88AH3250
WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3250
Product Name Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details