Molex Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex 216400-1023

Description
WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex - 88AH3244 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex
88AH3244
Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex 88AH3244
WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/RCPT, 600MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3244
Product Name Wtb Cord, Mega-Fit Rcpt/rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details