Molex Wtb Cord, Mega-Fit Rcpt/rcpt, 300Mm; Connector To Connector Molex 216400-1022

Description
WTB CORD, MEGA-FIT RCPT/RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/rcpt, 300Mm; Connector To Connector Molex - 88AH3243 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/rcpt, 300Mm; Connector To Connector Molex
88AH3243
Wtb Cord, Mega-Fit Rcpt/rcpt, 300Mm; Connector To Connector Molex 88AH3243
WTB CORD, MEGA-FIT RCPT/RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/RCPT, 300MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3243
Product Name Wtb Cord, Mega-Fit Rcpt/rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details