Molex Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex 216400-1021

Description
WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex - 88AH3242 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex
88AH3242
Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex 88AH3242
WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

WTB CORD, MEGA-FIT RCPT/RCPT, 150MM; Connector to Connector:Mega-Fit Receptacle to Mega-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:5.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3242
Product Name Wtb Cord, Mega-Fit Rcpt/rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with single wire to HID for car lighting - QLC16075 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details