Molex Cable, 8P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex 216331-1084

Description
CABLE, 8P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3241 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3241
Cable, 8P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3241
CABLE, 8P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

CABLE, 8P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3241
Product Name Cable, 8P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-10M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1.5 ft (4.57 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details