Molex Cable, 8P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex 216331-1082

Description
CABLE, 8P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex - 88AH3239 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex
88AH3239
Cable, 8P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex 88AH3239
CABLE, 8P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE, 8P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3239
Product Name Cable, 8P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details