Molex Cable, 6P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex 216331-1063

Description
CABLE, 6P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 6P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 6P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex - 88AH3236 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 6P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex
88AH3236
Cable, 6P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex 88AH3236
CABLE, 6P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 6P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3236
Product Name Cable, 6P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details