Molex Cable, 4P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex 216331-1044

Description
CABLE, 4P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex - 88AH3233 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex
88AH3233
Cable, 4P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex 88AH3233
CABLE, 4P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

CABLE, 4P EDGELOCK RCPT-FREE END, 23.6"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3233
Product Name Cable, 4P Edgelock Rcpt-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details