Molex Cable, 4P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex 216331-1043

Description
CABLE, 4P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex - 88AH3232 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex
88AH3232
Cable, 4P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex 88AH3232
CABLE, 4P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 4P EDGELOCK RCPT-FREE END, 11.8"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3232
Product Name Cable, 4P Edgelock Rcpt-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 6, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Non-Magnetic Flex Cable, 0.086
Specs
Cable Type Coaxial
Connector Type SMP Male
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details