Molex Cable, 4P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex 216331-1042

Description
CABLE, 4P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex - 88AH3231 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex
88AH3231
Cable, 4P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex 88AH3231
CABLE, 4P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE, 4P EDGELOCK RCPT-FREE END, 5.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3231
Product Name Cable, 4P Edgelock Rcpt-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3057/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details