Molex Cable, 2P Edgelock Rcpt-Free End, 3.9; Connector To Connector Molex 216331-1021

Description
CABLE, 2P EDGELOCK RCPT-FREE END, 3.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 2P EDGELOCK RCPT-FREE END, 3.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2P Edgelock Rcpt-Free End, 3.9; Connector To Connector Molex - 88AH3226 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2P Edgelock Rcpt-Free End, 3.9; Connector To Connector Molex
88AH3226
Cable, 2P Edgelock Rcpt-Free End, 3.9; Connector To Connector Molex 88AH3226
CABLE, 2P EDGELOCK RCPT-FREE END, 3.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE, 2P EDGELOCK RCPT-FREE END, 3.9"; Connector to Connector:EdgeLock Receptacle to Free End; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3226
Product Name Cable, 2P Edgelock Rcpt-Free End, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details