Molex Cable, 8P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 216330-1084

Description
CABLE, 8P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3225 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3225
Cable, 8P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3225
CABLE, 8P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

CABLE, 8P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3225
Product Name Cable, 8P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 6, Zinc Barrel to Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SF-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details