Molex Cable, 8P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex 216330-1083

Description
CABLE, 8P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 8P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 8P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex - 88AH3224 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 8P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex
88AH3224
Cable, 8P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex 88AH3224
CABLE, 8P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 8P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:8Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3224
Product Name Cable, 8P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-2 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm
View Details