Molex Cable, 6P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 216330-1064

Description
CABLE, 6P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE, 6P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 6P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3221 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 6P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3221
Cable, 6P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3221
CABLE, 6P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

CABLE, 6P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3221
Product Name Cable, 6P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for further Sensors e.g. Pressure Sensors, Strain Gauges & Indexing -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Length 8.2 ft (25 dm)
Connector Type SUB-D male connector 15-pin
View Details
ZK2000-4100-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details