Molex Cable, 6P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex 216330-1063

Description
CABLE, 6P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE, 6P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 6P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex - 88AH3220 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 6P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex
88AH3220
Cable, 6P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex 88AH3220
CABLE, 6P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE, 6P EDGELOCK RCPT-RCPT, 11.8"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:6Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3220
Product Name Cable, 6P Edgelock Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details