Molex Cable, 4P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 216330-1044

Description
CABLE, 4P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3217 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3217
Cable, 4P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3217
CABLE, 4P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

CABLE, 4P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3217
Product Name Cable, 4P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers