Molex Cable, 4P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex 216330-1041

Description
CABLE, 4P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 4P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 4P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex - 88AH3214 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 4P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex
88AH3214
Cable, 4P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex 88AH3214
CABLE, 4P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE, 4P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:4Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3214
Product Name Cable, 4P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details