Molex Cable, 2P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 216330-1024

Description
CABLE, 2P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet
Description
CABLE, 2P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex - 88AH3213 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
88AH3213
Cable, 2P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex 88AH3213
CABLE, 2P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

CABLE, 2P EDGELOCK RCPT-RCPT, 23.6"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3213
Product Name Cable, 2P Edgelock Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details