Molex Cable, 2P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex 216330-1021

Description
CABLE, 2P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet
Description
CABLE, 2P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 2P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex - 88AH3210 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 2P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex
88AH3210
Cable, 2P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex 88AH3210
CABLE, 2P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions ; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

CABLE, 2P EDGELOCK RCPT-RCPT, 3.9"; Connector to Connector:EdgeLock Receptacle to EdgeLock Receptacle; No. of Positions:2Positions; Connector Pitch:2mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Cable Length - Imperial:3.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 88AH3210
Product Name Cable, 2P Edgelock Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Zinc Barrel to Stainless Ball - AC-CAH0-7-0750-040 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 3 ft (9.14 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details