Molex Crimped Wire 2163031225

Description
Molex 2163031225 Pre-Crimped Lead
Request a Quote
Description
Molex 2163031225 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2242737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2242737
Crimped Wire 2242737
Molex 2163031225 Pre-Crimped Lead

Molex 2163031225 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2242736 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2242736
Crimped Wire 2242736
Molex 2163031225 Pre-Crimped Lead

Molex 2163031225 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2242737
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Crimped Wire - 1806041 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.3400 mm² (5.27E-4 in²)
View Details
Oriented Wire - 2420713-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0630 inch (1.6 mm)
View Details
Tubular Braided Wire - NEQ 24336 - Cooner Wire Company
Specs
Conductor Type Stranded; Tubular Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0060 lbs/ft (0.0089 g/mm)
View Details