Molex Crimped Wire 2163031213

Description
Molex 2163031213 Pre-Crimped Lead
Request a Quote
Description
Molex 2163031213 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2242730 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2242730
Crimped Wire 2242730
Molex 2163031213 Pre-Crimped Lead

Molex 2163031213 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2242731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2242731
Crimped Wire 2242731
Molex 2163031213 Pre-Crimped Lead

Molex 2163031213 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2242730
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Aerial Wire - 1320 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Conductor Type Stranded
Cable Conductor Phosphur Bronze
North American 14 to 8 AWG
View Details
Crimped Wire - 1806066 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Signal Wire & Cable - CD34883001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Flat Braided Wire - NE 24736 - Cooner Wire Company
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys
Conductor Weight 0.0141 lbs/ft (0.0210 g/mm)
View Details