Molex Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 216303-2224

Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex - 38AJ0484 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
38AJ0484
Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex 38AJ0484
CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 300MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0484
Product Name Cable Assy, Crimp Pin-Free End, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details