Molex Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex 216303-2223

Description
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 225mm, part number 38AJ0483, features a pre-crimped lead configuration with a male MX150 terminal connected to a pigtail. The assembly is designed for power, wire-to-board, and wire-to-wire applications. It has a cable length of 225mm (approximately 8.9 inches) and is constructed with 14 AWG wire, which has a maximum insulation diameter of 2.70mm. The wire is red in color and made from TXL material, with high-performance alloy metal plating that is gold. The assembly is compliant with RoHS standards and has a maximum voltage rating of 14V DC. It is packaged in a bag and has a net weight of 5.729 grams. This product is suitable for use with MX150 dual row and single row housings.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 225mm, part number 38AJ0483, features a pre-crimped lead configuration with a male MX150 terminal connected to a pigtail. The assembly is designed for power, wire-to-board, and wire-to-wire applications. It has a cable length of 225mm (approximately 8.9 inches) and is constructed with 14 AWG wire, which has a maximum insulation diameter of 2.70mm. The wire is red in color and made from TXL material, with high-performance alloy metal plating that is gold. The assembly is compliant with RoHS standards and has a maximum voltage rating of 14V DC. It is packaged in a bag and has a net weight of 5.729 grams. This product is suitable for use with MX150 dual row and single row housings.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex - 38AJ0483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex
38AJ0483
Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex 38AJ0483
CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0483
Product Name Cable Assy, Crimp Pin-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details