Molex Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex 216303-2202

Description
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex - 38AJ0472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex
38AJ0472
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex 38AJ0472
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0472
Product Name Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For Chrysler 6 Pin OBDI transfer to OBDII cables - QLC16081 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details