Molex Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex 216303-1226

Description
CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex - 38AJ0471 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex
38AJ0471
Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex 38AJ0471
CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0471
Product Name Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details