CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38AJ0467 |
| Product Name | Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex |
| Cable Length | 0.4921 ft (1.5 dm) |