Molex Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 216303-1215

Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex - 38AJ0465 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
38AJ0465
Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex 38AJ0465
CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 450MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:17.7"; Cable Length - Metric:450mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0465
Product Name Cable Assy, Crimp Pin-Free End, 450Mm; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details