Molex Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex 216303-1206

Description
CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex - 38AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex
38AJ0461
Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex 38AJ0461
CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0461
Product Name Cable Assy, Crimp Pin-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Stacking Double Banana Plug Test Cable RG58C/U to XR Mini-Hook and Alligator - 1051XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details