Molex Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex 216303-1202

Description
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Description
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 150mm, part number 38AJ0457, features a pre-crimped lead configuration designed for use with MX150 connectors. It has a cable length of 150mm (approximately 5.9 inches) and is constructed with an 18 AWG wire type, specifically TXL. The assembly is equipped with a male pigtail connector and is suitable for applications involving power, wire-to-board, and wire-to-wire connections. The assembly is made with high-performance alloy metal and has gold plating for enhanced conductivity. It supports a maximum voltage of 14V DC and a maximum current per contact as specified by Molex. The wire insulation diameter is capped at 2.70mm. This product is packaged in a bag and is compliant with RoHS standards, ensuring it meets environmental regulations. It is compatible with MX150 dual row and single row housings, making it versatile for various engineering applications.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, Crimp Pin-Free End, 150mm, part number 38AJ0457, features a pre-crimped lead configuration designed for use with MX150 connectors. It has a cable length of 150mm (approximately 5.9 inches) and is constructed with an 18 AWG wire type, specifically TXL. The assembly is equipped with a male pigtail connector and is suitable for applications involving power, wire-to-board, and wire-to-wire connections. The assembly is made with high-performance alloy metal and has gold plating for enhanced conductivity. It supports a maximum voltage of 14V DC and a maximum current per contact as specified by Molex. The wire insulation diameter is capped at 2.70mm. This product is packaged in a bag and is compliant with RoHS standards, ensuring it meets environmental regulations. It is compatible with MX150 dual row and single row housings, making it versatile for various engineering applications.

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex - 38AJ0457 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex
38AJ0457
Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex 38AJ0457
CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP PIN-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Pin to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216303 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0457
Product Name Cable Assy, Crimp Pin-Free End, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details