Molex Crimped Wire 2163021225

Description
Molex 2163021225 Pre-Crimped Lead
Request a Quote
Description
Molex 2163021225 Pre-Crimped Lead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimped Wire - 2242719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2242719
Crimped Wire 2242719
Molex 2163021225 Pre-Crimped Lead

Molex 2163021225 Pre-Crimped Lead

Supplier's Site
Crimped Wire - 2242720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimped Wire
2242720
Crimped Wire 2242720
Molex 2163021225 Pre-Crimped Lead

Molex 2163021225 Pre-Crimped Lead

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Bare Conductor Wire and Cable
Product Number 2242719
Product Name Crimped Wire
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Shielding Braid, Tubular MIL-W-423 -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Cable Conductor Stainless Steel
Conductor Weight 0.0035 to 0.1504 lbs/ft (0.0052 to 0.2238 g/mm)
North American 30 to 36 AWG
View Details
Signal Wire & Cable - CQ17743001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 15 AWG
View Details
Crimped Wire - 1806060 - RS Components, Ltd.
RS Components, Ltd.
Specs
International 0.2500 mm² (3.88E-4 in²)
View Details
Flat Tinned Copper Braid - 1115 / 1116 - BRIM Electronics, Inc.
Specs
Conductor Type Flat Braid
Cable Conductor Copper and Copper Alloys; Tinned Copper
North American 22 to 3 AWG
View Details