Molex Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 216301-2203

Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex - 38AJ0433 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
38AJ0433
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 38AJ0433
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Red RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0433
Product Name Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details