CABLE ASSY, CRIMP SKT-FREE END, 150MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Red RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38AJ0417 |
| Product Name | Cable Assy, Crimp Skt-Free End, 150Mm; Connector To Connector Molex |
| Cable Length | 0.4921 ft (1.5 dm) |