CABLE ASSY, CRIMP SKT-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 38AJ0411 |
| Product Name | Cable Assy, Crimp Skt-Free End, 600Mm; Connector To Connector Molex |
| Cable Length | 1.97 ft (6 dm) |