Molex Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 216301-1113

Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex - 38AJ0393 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
38AJ0393
Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex 38AJ0393
CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0393
Product Name Cable Assy, Crimp Skt-Free End, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Male to J1939 9pin and J1708 overmolded - QLC16068 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details