Molex Cable Assy, Crimp Skt-Free End, 600Mm; Connector To Connector Molex 216301-1106

Description
CABLE ASSY, CRIMP SKT-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Free End, 600Mm; Connector To Connector Molex - 38AJ0391 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Free End, 600Mm; Connector To Connector Molex
38AJ0391
Cable Assy, Crimp Skt-Free End, 600Mm; Connector To Connector Molex 38AJ0391
CABLE ASSY, CRIMP SKT-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-FREE END, 600MM; Connector to Connector:MX150 Crimp Terminal Socket to Free End; Cable Length - Imperial:23.6"; Cable Length - Metric:600mm; Product Range:MX150 OTS 216301 Series; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0391
Product Name Cable Assy, Crimp Skt-Free End, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details