Molex Jumper Wires, Pre-Crimped Leads 2163001122

Description
"Black 14 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet
Description
"Black 14 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jumper Wires, Pre-Crimped Leads - 900-2163001122-ND - DigiKey
Thief River Falls, MN, United States
Jumper Wires, Pre-Crimped Leads
900-2163001122-ND
Jumper Wires, Pre-Crimped Leads 900-2163001122-ND
"Black 14 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

"Black 14 AWG Jumper Lead Socket to Socket Tin 5.91"" (150.00mm)"

Buy Now Datasheet
Cable Assembly - 453-2163001122 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
453-2163001122
Cable Assembly 453-2163001122
MX150 F-F 150MM 14 AWG LEADS BK Product overview: 2163001122 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Jumper Wires, Pre-Crimped Leads, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 453-2163001122 can be used for catalog matching and distributor lookup.

MX150 F-F 150MM 14 AWG LEADS BK Product overview: 2163001122 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Jumper Wires, Pre-Crimped Leads, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 453-2163001122 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies Jumper Wires, Pre-Crimped Leads -  - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies Jumper Wires, Pre-Crimped Leads
Cable Assemblies Jumper Wires, Pre-Crimped Leads
Manufacturer: Molex Category: Cable Assemblies Jumper Wires, Pre-Crimped Leads Series: MX150 216300 Color: Black Contact Finish: Tin Package: Bag Length: 5.91" (150.00mm) Contact End: Socket to Socket Number of Conductors: 1 Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Molex
Category: Cable Assemblies Jumper Wires, Pre-Crimped Leads
Series: MX150 216300
Color: Black
Contact Finish: Tin
Package: Bag
Length: 5.91" (150.00mm)
Contact End: Socket to Socket
Number of Conductors: 1
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Cable Assemblies - Jumper Wires, Pre-Crimped Leads - 2163001122 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Jumper Wires, Pre-Crimped Leads
2163001122
Cable Assemblies - Jumper Wires, Pre-Crimped Leads 2163001122
MX150 F-F 150MM 14 AWG LEADS BK

MX150 F-F 150MM 14 AWG LEADS BK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 900-2163001122-ND 453-2163001122 2163001122
Product Name Jumper Wires, Pre-Crimped Leads Cable Assembly Cable Assemblies Jumper Wires, Pre-Crimped Leads Cable Assemblies - Jumper Wires, Pre-Crimped Leads
Cable Length 0.4925 ft (1.5 dm) 0.4925 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details