Molex Cable Assy, Crimp Skt-Crimp Skt, 150Mm; Connector To Connector Molex 216300-2222

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 150MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 150MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 150Mm; Connector To Connector Molex - 38AJ0382 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 150Mm; Connector To Connector Molex
38AJ0382
Cable Assy, Crimp Skt-Crimp Skt, 150Mm; Connector To Connector Molex 38AJ0382
CABLE ASSY, CRIMP SKT-CRIMP SKT, 150MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 150MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:5.9"; Cable Length - Metric:150mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0382
Product Name Cable Assy, Crimp Skt-Crimp Skt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Female T-Contact DIL 22 AWG Cable Assembly, 600mm, single-end, Jackscrews - M80-FB12068F1-0600L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
USB 2.0 A Male to USB 2.0 Mini B Male, Black color, 26/24AWG, 16FT Length - 3021021-16 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 16 ft (48.77 dm)
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details