Molex Cable Assy, Crimp Skt-Crimp Skt, 300Mm; Connector To Connector Molex 216300-2124

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 300MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 300MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 300Mm; Connector To Connector Molex - 38AJ0379 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 300Mm; Connector To Connector Molex
38AJ0379
Cable Assy, Crimp Skt-Crimp Skt, 300Mm; Connector To Connector Molex 38AJ0379
CABLE ASSY, CRIMP SKT-CRIMP SKT, 300MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 300MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0379
Product Name Cable Assy, Crimp Skt-Crimp Skt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SW-185-FM83-48 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1G9-E-20-Q5-LE6 - Festo Corporation
Specs
Cable Length 65.62 ft (200 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details