Molex Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 216300-2123

Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex - 38AJ0378 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
38AJ0378
Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex 38AJ0378
CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes

CABLE ASSY, CRIMP SKT-CRIMP SKT, 225MM; Connector to Connector:MX150 Crimp Terminal Socket to MX150 Crimp Terminal Socket; Cable Length - Imperial:8.9"; Cable Length - Metric:225mm; Product Range:MX150 OTS 216300 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 38AJ0378
Product Name Cable Assy, Crimp Skt-Crimp Skt, 225Mm; Connector To Connector Molex
Cable Length 0.7382 ft (2.25 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - NEBC-F12G8-KH-0.5-N-S-F12G8 - Festo Corporation
Specs
Cable Length 1.64 ft (5 dm)
Connector Type M12x1, with Festo-specific coding
Rated Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB Cables - Q939-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers