Molex Cable Assy, 6P Wtb Plug-Free End, 11.8; Connector To Connector Molex 216293-1062

Description
CABLE ASSY, 6P WTB PLUG-FREE END, 11.8"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P WTB PLUG-FREE END, 11.8"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Wtb Plug-Free End, 11.8; Connector To Connector Molex - 13AJ2540 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Wtb Plug-Free End, 11.8; Connector To Connector Molex
13AJ2540
Cable Assy, 6P Wtb Plug-Free End, 11.8; Connector To Connector Molex 13AJ2540
CABLE ASSY, 6P WTB PLUG-FREE END, 11.8"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 6P WTB PLUG-FREE END, 11.8"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2540
Product Name Cable Assy, 6P Wtb Plug-Free End, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

usb to db9 cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB; USB A
View Details
Cable Assembly - 493-06151921-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details
Precision Test Cable, 18.0 GHz, 15.0 ft. (4.57m) - CBL-15FT-SMNM+ - Mini-Circuits
Specs
Cable Length 15 ft (45.72 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers