Molex Cable Assy, 6P Wtb Plug-Free End, 5.9; Connector To Connector Molex 216293-1061

Description
CABLE ASSY, 6P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Wtb Plug-Free End, 5.9; Connector To Connector Molex - 13AJ2539 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Wtb Plug-Free End, 5.9; Connector To Connector Molex
13AJ2539
Cable Assy, 6P Wtb Plug-Free End, 5.9; Connector To Connector Molex 13AJ2539
CABLE ASSY, 6P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 6P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:6Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2539
Product Name Cable Assy, 6P Wtb Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details