Molex Cable Assy, 4P Wtb Plug-Free End, 23.6; Connector To Connector Molex 216293-1043

Description
CABLE ASSY, 4P WTB PLUG-FREE END, 23.6"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB PLUG-FREE END, 23.6"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Plug-Free End, 23.6; Connector To Connector Molex - 13AJ2538 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Plug-Free End, 23.6; Connector To Connector Molex
13AJ2538
Cable Assy, 4P Wtb Plug-Free End, 23.6; Connector To Connector Molex 13AJ2538
CABLE ASSY, 4P WTB PLUG-FREE END, 23.6"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 4P WTB PLUG-FREE END, 23.6"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2538
Product Name Cable Assy, 4P Wtb Plug-Free End, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded Cable Assemblies, SABmed S-Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Shielding Braid
Cable Length 9.84 ft (30 dm)
Connector Type Lemo male connector, 6 pole, overmoulded
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NBR250 - kTB Solutions
Specs
Application RF
Rated Temperature -50 to 125 C (-58 to 257 F)
View Details