Molex Cable Assy, 4P Wtb Plug-Free End, 5.9; Connector To Connector Molex 216293-1041

Description
CABLE ASSY, 4P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 4P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 4P Wtb Plug-Free End, 5.9; Connector To Connector Molex - 13AJ2536 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Wtb Plug-Free End, 5.9; Connector To Connector Molex
13AJ2536
Cable Assy, 4P Wtb Plug-Free End, 5.9; Connector To Connector Molex 13AJ2536
CABLE ASSY, 4P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:4Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2536
Product Name Cable Assy, 4P Wtb Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details