Molex Cable Assy, 3P Wtb Plug-Free End, 5.9; Connector To Connector Molex 216293-1031

Description
CABLE ASSY, 3P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 3P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 3P Wtb Plug-Free End, 5.9; Connector To Connector Molex - 13AJ2533 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3P Wtb Plug-Free End, 5.9; Connector To Connector Molex
13AJ2533
Cable Assy, 3P Wtb Plug-Free End, 5.9; Connector To Connector Molex 13AJ2533
CABLE ASSY, 3P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:3Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 3P WTB PLUG-FREE END, 5.9"; Connector to Connector:Wire to Board Plug to Free End; No. of Positions:3Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2533
Product Name Cable Assy, 3P Wtb Plug-Free End, 5.9; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details