Molex Cable Assy, 6P Wtb Plug-Plug, 23.6; Connector To Connector Molex 216292-1063

Description
CABLE ASSY, 6P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6P Wtb Plug-Plug, 23.6; Connector To Connector Molex - 13AJ2526 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Wtb Plug-Plug, 23.6; Connector To Connector Molex
13AJ2526
Cable Assy, 6P Wtb Plug-Plug, 23.6; Connector To Connector Molex 13AJ2526
CABLE ASSY, 6P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:6Positions ; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

CABLE ASSY, 6P WTB PLUG-PLUG, 23.6"; Connector to Connector:Wire to Board Plug to Wire to Board Plug; No. of Positions:6Positions; Connector Pitch:6.7mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Cable Length - Imperial:23.6" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AJ2526
Product Name Cable Assy, 6P Wtb Plug-Plug, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details